WanTcom, Inc. RF & MW LNA WBA0180210ABT

Description
WBA0180210A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC operation, the amplifier has room temperature super conductive alike low noise performance with the best input and output matching in the specified frequency range. The amplifier has standard SMA connectorized WP-11 Gold plated housing.
Request a Quote Datasheet
Description
WBA0180210A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC operation, the amplifier has room temperature super conductive alike low noise performance with the best input and output matching in the specified frequency range. The amplifier has standard SMA connectorized WP-11 Gold plated housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0180210ABT - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0180210ABT
RF & MW LNA WBA0180210ABT
WBA0180210A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC operation, the amplifier has room temperature super conductive alike low noise performance with the best input and output matching in the specified frequency range. The amplifier has standard SMA connectorized WP-11 Gold plated housing.

WBA0180210A is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single DC operation, the amplifier has room temperature super conductive alike low noise performance with the best input and output matching in the specified frequency range. The amplifier has standard SMA connectorized WP-11 Gold plated housing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0180210ABT
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 180 to 210 MHz
Maximum Gain 27 dB
Output Power 10 dBm
Noise Figure 0.2700 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-9+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 8000 MHz
Minimum Gain 7.6 dB
View Details
3 suppliers
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details