MACOM RF Amplifiers SMRA89-1

Description
RF Amplifier IC General Purpose 5MHz ~ 600MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 600MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMRA89-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMRA89-1-ND
RF Amplifiers 1465-SMRA89-1-ND
RF Amplifier IC General Purpose 5MHz ~ 600MHz

RF Amplifier IC General Purpose 5MHz ~ 600MHz

Buy Now Datasheet
Gain Block - SMRA89-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMRA89-1
Gain Block SMRA89-1
The RA89-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The RA89-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMRA89-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMRA89-1
RF and Wireless - RF Amplifiers SMRA89-1
IC RF AMP GPS 5MHZ-600MHZ SMD

IC RF AMP GPS 5MHZ-600MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMRA89-1-ND SMRA89-1 SMRA89-1
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 600 MHz 10 to 500 MHz 5 to 600 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - 1110974 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 24 dB
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
1.805 - 1.880 GHz Small-Cell Power Amplifier Module - AWB7222 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1805 to 1880 MHz
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details