RF Front End 100MHz ~ 3.8GHz 4G/5G 16-QFN (3x3)
IC RF AMP 4G/5G .03-3.8GHZ 16QFN
IC RF AMP 4G/5G .03-3.8GHZ 16QFN
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2713-TP0310KTR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; 4G/5G, Cellular |
| Frequency Range | 30 to 3800 MHz |
| Minimum Gain | 16.5 dB |
| Maximum Gain | 16.5 dB |