Please note: SKY66397-12 is being discontinued and is not recommended for new designs.
The SKY66397-12 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 X 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2300 to 2700 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66397-12 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands. Table 1 lists the pin-to-pin compatible parts in the PA family.
Win Source Part Number: 1383460-SKY66397-12
Category: RF and Wireless>RF Amplifiers
Package: Tape & Reel (TR)
Test Frequency: 2.3GHz ~ 2.7GHz
Frequency: 2.3GHz ~ 2.7GHz
Gain: 37dB
Current - Supply: 95mA
P1dB: 28dBm
RF Type: LTE
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 16-SMD Module
Supplier Device Package: 16-MCM (5x5)
Fake Threat In the Open Market: 65 pct.
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SKY66397
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,500 pcs
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM
| Skyworks Solutions, Inc. | Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SKY66397-12 | 1383460-SKY66397-12 | SKY66397-12 | SKY66397-12-ND | SKY66397-12 |
| Product Name | 2300 to 2700 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier | RF and Wireless - RF Amplifiers | RF & MW Power Amplifier | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Frequency Range | 2300 to 2700 MHz | 2300 to 2700 MHz | 2300 to 2700 MHz | 2300 to 2700 MHz | 2300 to 2700 MHz |
| Minimum Gain | 37 dB | 37 dB | 37 dB | ? to 37 dB | |
| Maximum Gain | 37 dB | 37 dB | 36 dB | 37 dB | 37 dB |
| Output Power | 28 dBm | 28 dBm |