WanTcom, Inc. RF & MW LNA WBA0822A

Description
0.8- 2.2 GHz LOW NOISE AMPLIFIER WBA0822A. WBA0822A is a low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 0.80 dB noise figure, +/- 0.25 dB exceptional gain flatness, 18.0 dB output P1dB, and 29.5 dBm output IP3 at the frequency range from 0.8 GHz to 2.2 GHz of UHF, Cellular, GPS, DCS, PCS, and 3G bands. WBA0822A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. WBA0822A is designed to meet the rugged standards of MILSTD-202, and MIL-STD-883.
Request a Quote Datasheet
Description
0.8- 2.2 GHz LOW NOISE AMPLIFIER WBA0822A. WBA0822A is a low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 0.80 dB noise figure, +/- 0.25 dB exceptional gain flatness, 18.0 dB output P1dB, and 29.5 dBm output IP3 at the frequency range from 0.8 GHz to 2.2 GHz of UHF, Cellular, GPS, DCS, PCS, and 3G bands. WBA0822A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. WBA0822A is designed to meet the rugged standards of MILSTD-202, and MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0822A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0822A
RF & MW LNA WBA0822A
0.8- 2.2 GHz LOW NOISE AMPLIFIER WBA0822A. WBA0822A is a low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 0.80 dB noise figure, +/- 0.25 dB exceptional gain flatness, 18.0 dB output P1dB, and 29.5 dBm output IP3 at the frequency range from 0.8 GHz to 2.2 GHz of UHF, Cellular, GPS, DCS, PCS, and 3G bands. WBA0822A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. WBA0822A is designed to meet the rugged standards of MILSTD-202, and MIL-STD-883.

0.8- 2.2 GHz LOW NOISE AMPLIFIER WBA0822A. WBA0822A is a low noise figure, wideband, and high linearity amplifier. The amplifier offers typical 0.80 dB noise figure, +/- 0.25 dB exceptional gain flatness, 18.0 dB output P1dB, and 29.5 dBm output IP3 at the frequency range from 0.8 GHz to 2.2 GHz of UHF, Cellular, GPS, DCS, PCS, and 3G bands. WBA0822A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. WBA0822A is designed to meet the rugged standards of MILSTD-202, and MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0822A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 2200 MHz
Maximum Gain 29 dB
Output Power 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 to ? dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Noise Amplifiers - NLA-18000-28000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 28000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details