MACOM RF & MW Power Amplifier MAAP-015030-DIE

Description
Power Amplifier, 13 W, 8.5 - 11.75 GHz. The MAAP-015030 two stage 8.5 - 11.75 GHz GaAs MMIC power amplifier has a saturated pulsed output power of 41 dBm and a large signal gain of 21 dB. The power amplifier can be biased using a direct gate voltage or using an on chip gate bias circuit. This device is well suited for communication and radar applications.
Request a Quote Datasheet
Description
Power Amplifier, 13 W, 8.5 - 11.75 GHz. The MAAP-015030 two stage 8.5 - 11.75 GHz GaAs MMIC power amplifier has a saturated pulsed output power of 41 dBm and a large signal gain of 21 dB. The power amplifier can be biased using a direct gate voltage or using an on chip gate bias circuit. This device is well suited for communication and radar applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-015030-DIE - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-015030-DIE
RF & MW Power Amplifier MAAP-015030-DIE
Power Amplifier, 13 W, 8.5 - 11.75 GHz. The MAAP-015030 two stage 8.5 - 11.75 GHz GaAs MMIC power amplifier has a saturated pulsed output power of 41 dBm and a large signal gain of 21 dB. The power amplifier can be biased using a direct gate voltage or using an on chip gate bias circuit. This device is well suited for communication and radar applications.

Power Amplifier, 13 W, 8.5 - 11.75 GHz. The MAAP-015030 two stage 8.5 - 11.75 GHz GaAs MMIC power amplifier has a saturated pulsed output power of 41 dBm and a large signal gain of 21 dB. The power amplifier can be biased using a direct gate voltage or using an on chip gate bias circuit. This device is well suited for communication and radar applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAP-015030-DIE
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040300GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - AWB7223RM52P8 - 807858-AWB7223RM52P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1930 to 1995 MHz
Minimum Gain 30.5 dB
View Details
3 suppliers