Manufacturer: Microchip Technology
Win Source Part Number: 927457-MMA040AA
Features: RF Amplifier IC General Purpose 0Hz ~ 28GHz Die
Package: Tray
Package: Die
Family Name: MMA040
Categories: RF/IF and RFID
Case / Package: Die
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
IC RF AMP GPS 0HZ-28GHZ DIE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 927457-MMA040AA | MMA040AA |
| Product Name | RF Amplifiers - MMA040AA | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave |