Skyworks Solutions, Inc. 2 Watt InGaP HBT Power Amplifier ISM 600–1100 MHz Band SKY65111-348LF

Description
The SKY65111-348LF is a high-performance 3-stage, highpower amplifier IC designed for use in 600–1100 MHz ISM band applications such as automatic meter readers and RFID. It has an integrated analog power control voltage for achieving the desired output power levels. The IC is manufactured on an advanced InGaP HBT process. The SKY65111-348LF is packaged in a thermally enhanced, ultrasmall, micro lead frame package.
Request a Quote Datasheet
Description
The SKY65111-348LF is a high-performance 3-stage, highpower amplifier IC designed for use in 600–1100 MHz ISM band applications such as automatic meter readers and RFID. It has an integrated analog power control voltage for achieving the desired output power levels. The IC is manufactured on an advanced InGaP HBT process. The SKY65111-348LF is packaged in a thermally enhanced, ultrasmall, micro lead frame package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watt InGaP HBT Power Amplifier ISM 600–1100 MHz Band - SKY65111-348LF - Skyworks Solutions, Inc.
Irvine, CA, United States
2 Watt InGaP HBT Power Amplifier ISM 600–1100 MHz Band
SKY65111-348LF
2 Watt InGaP HBT Power Amplifier ISM 600–1100 MHz Band SKY65111-348LF
The SKY65111-348LF is a high-performance 3-stage, highpower amplifier IC designed for use in 600–1100 MHz ISM band applications such as automatic meter readers and RFID. It has an integrated analog power control voltage for achieving the desired output power levels. The IC is manufactured on an advanced InGaP HBT process. The SKY65111-348LF is packaged in a thermally enhanced, ultrasmall, micro lead frame package.

The SKY65111-348LF is a high-performance 3-stage, highpower amplifier IC designed for use in 600–1100 MHz ISM band applications such as automatic meter readers and RFID. It has an integrated analog power control voltage for achieving the desired output power levels. The IC is manufactured on an advanced InGaP HBT process. The SKY65111-348LF is packaged in a thermally enhanced, ultrasmall, micro lead frame package.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65111-348LF
128142-SKY65111-348LF
RF Amplifiers - SKY65111-348LF 128142-SKY65111-348LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 128142-SKY65111-348L F Packaging: Reel - TR Test Frequency: 902MHz to 928MHz Frequency: 600MHz to 1.1GHz Gain: 40dB P1dB: 29.5dBm (891.3mW) RF Type: ISM Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3.5V Operating Supply Current: 250mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 128142-SKY65111-348LF
Packaging: Reel - TR
Test Frequency: 902MHz to 928MHz
Frequency: 600MHz to 1.1GHz
Gain: 40dB
P1dB: 29.5dBm (891.3mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3.5V
Operating Supply Current: 250mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF & MW Power Amplifier - SKY65111-348LF - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY65111-348LF
RF & MW Power Amplifier SKY65111-348LF
2 Watt InGaP HBT Power Amplifier ISM 800–1000 MHz Band

2 Watt InGaP HBT Power Amplifier ISM 800–1000 MHz Band

Supplier's Site Datasheet
RF Amplifiers - 863-1071-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1071-6-ND
RF Amplifiers 863-1071-6-ND
RF Amplifier IC ISM 600MHz ~ 1.1GHz 16-QFN (3x3)

RF Amplifier IC ISM 600MHz ~ 1.1GHz 16-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 863-1071-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1071-2-ND
RF Amplifiers 863-1071-2-ND
RF Amplifier IC ISM 600MHz ~ 1.1GHz 16-QFN (3x3)

RF Amplifier IC ISM 600MHz ~ 1.1GHz 16-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 863-1071-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1071-1-ND
RF Amplifiers 863-1071-1-ND
RF Amplifier IC ISM 600MHz ~ 1.1GHz 16-QFN (3x3)

RF Amplifier IC ISM 600MHz ~ 1.1GHz 16-QFN (3x3)

Buy Now Datasheet
Ic, Amp, Rf, 2W, 600-1100Mhz; Frequency Min Skyworks Solutions - 76R0516 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp, Rf, 2W, 600-1100Mhz; Frequency Min Skyworks Solutions
76R0516
Ic, Amp, Rf, 2W, 600-1100Mhz; Frequency Min Skyworks Solutions 76R0516
IC, AMP, RF, 2W, 600-1100MHZ; Frequency Min:800MHz; Frequency Max:1.1GHz; Gain:39.5dB; Noise Figure Typ:-; RF IC Case Style:QFN; No. of Pins:12Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, AMP, RF, 2W, 600-1100MHZ; Frequency Min:800MHz; Frequency Max:1.1GHz; Gain:39.5dB; Noise Figure Typ:-; RF IC Case Style:QFN; No. of Pins:12Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SKY65111-348LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65111-348LF
RF and Wireless - RF Amplifiers SKY65111-348LF
IC AMP ISM 600MHZ-1.1GHZ 16QFN

IC AMP ISM 600MHZ-1.1GHZ 16QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Richardson RFPD DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65111-348LF 128142-SKY65111-348LF SKY65111-348LF 863-1071-6-ND 76R0516 SKY65111-348LF
Product Name 2 Watt InGaP HBT Power Amplifier ISM 600–1100 MHz Band RF Amplifiers - SKY65111-348LF RF & MW Power Amplifier RF Amplifiers Ic, Amp, Rf, 2W, 600-1100Mhz; Frequency Min Skyworks Solutions RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 600 to 1100 MHz 600 to 1100 MHz 600 to 1100 MHz 600 to 1100 MHz 1100 MHz 600 to 1100 MHz
Minimum Gain 40 dB 40 dB 40 dB 39.5 dB ? to 40 dB
Maximum Gain 40 dB 40 dB 40 dB 40 dB 39.5 dB 40 dB
Noise Figure 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2620-2690 MHz Variable Gain Amplifier - SKY65386-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2620 to 2690 MHz
Minimum Gain 25.5 dB
Maximum Gain 25.5 dB
View Details
4 suppliers
Specs
Applications RF Microwave
View Details
RF & MW Power Amplifier - SKY65137-11-B - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4900 to 5900 MHz
Maximum Gain 26 dB
View Details
1.805 - 1.880 GHz Small-Cell Power Amplifier Module - AWB7122 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1805 to 1880 MHz
View Details