RF Amplifier IC 50MHz ~ 500MHz SMD
Win Source Part Number: 1032503-SMAL7
Category: RF/IF and RFID>RF Amplifiers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Test Frequency: 500MHz
Frequency: 50MHz ~ 500MHz
Gain: 13dB
Noise Figure: 7dB
Current - Supply: 62mA
P1dB: -7dBm
Voltage - Supply: 15V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SMD
Alternative Parts (Cross-Reference): HMC453QS16GTR; HMC356LP3ETR; HMC356LP3; HMC356LP3TR; HMC718LP4ETR;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1695
The AL7 limiting amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at the output, an a single stage bipolar transistor feedback amplifier at the output. An RF choke is use for DC power supply decoupling. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
IC RF AMP 50MHZ-500MHZ SMD
| DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-1695-ND | 1032503-SMAL7 | SMAL7 | SMAL7 |
| Product Name | RF Amplifiers | RF/IF and RFID - RF Amplifiers | Gain Block | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |||
| Frequency Range | 50 to 500 MHz | 50 to 500 MHz | 50 to 500 MHz | 50 to 500 MHz |
| Minimum Gain | 13 dB | 13 dB | ? to 13 dB | |
| Maximum Gain | 13 dB | 13 dB | 13 dB | 13 dB |
| Output Power | -7 dBm | -1.5 dBm |