WanTcom, Inc. RF & MW LNA WBA1040A

Description
1.0 – 4.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA1040A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet
Description
1.0 – 4.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA1040A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA1040A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA1040A
RF & MW LNA WBA1040A
1.0 – 4.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA1040A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

1.0 – 4.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA1040A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA1040A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 4000 MHz
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Band 802.11n Wireless LAN Front End - SE2593A20 - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; LGA, 30-pin
View Details
AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199UC - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Connectorized; connectorized
View Details
Connectorized BNC, High Power, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - ZHL-1-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
3 suppliers