mmTron Inc. RF & MW Power Amplifier TMC261-D

Description
17.3 to 21.2 GHz High Efficiency Power Amplifier, 1W
Request a Quote Datasheet
Description
17.3 to 21.2 GHz High Efficiency Power Amplifier, 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC261-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC261-D
RF & MW Power Amplifier TMC261-D
17.3 to 21.2 GHz High Efficiency Power Amplifier, 1W

17.3 to 21.2 GHz High Efficiency Power Amplifier, 1W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC261-D
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 17300 to 21200 MHz
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8958SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65702-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 13.5 dB
View Details