mmTron Inc. RF & MW Power Amplifier TMC215-T

Description
27 to 31 GHz Power Amplifier on 0.15mm CuMoCu Tab with DC bypass Capacitors
Request a Quote Datasheet
Description
27 to 31 GHz Power Amplifier on 0.15mm CuMoCu Tab with DC bypass Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC215-T - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC215-T
RF & MW Power Amplifier TMC215-T
27 to 31 GHz Power Amplifier on 0.15mm CuMoCu Tab with DC bypass Capacitors

27 to 31 GHz Power Amplifier on 0.15mm CuMoCu Tab with DC bypass Capacitors

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC215-T
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 27000 to 31000 MHz
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - NLB-400-T1 - 025492-NLB-400-T1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 10.8 to ? dB
View Details
2 suppliers
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details