MACOM RF & MW Power Amplifier MAAP-011202

Description
The MAAP-011202 is a packaged linear power amplifier that operates from 12.7 - 15.4 GHz. The device provides 30 dB gain and 41 dBm OIP3 with 2 W typical output P1dB and 2.5 W saturated output power. The packaged amplifier comes in an industry standard, fully molded 5 mm QFN package and is comprised of a three stage power amplifier with an integrated, temperature compensated on-chip power detector. The device includes on-chip ESD protection structures and DC by-pass capacitors to ease the implementation and volume assembly of the packaged part. The device is specifically designed for use in 13 GHz and 15 GHz point-to-point radios for cellular backhaul applications
Request a Quote Datasheet
Description
The MAAP-011202 is a packaged linear power amplifier that operates from 12.7 - 15.4 GHz. The device provides 30 dB gain and 41 dBm OIP3 with 2 W typical output P1dB and 2.5 W saturated output power. The packaged amplifier comes in an industry standard, fully molded 5 mm QFN package and is comprised of a three stage power amplifier with an integrated, temperature compensated on-chip power detector. The device includes on-chip ESD protection structures and DC by-pass capacitors to ease the implementation and volume assembly of the packaged part. The device is specifically designed for use in 13 GHz and 15 GHz point-to-point radios for cellular backhaul applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011202 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011202
RF & MW Power Amplifier MAAP-011202
The MAAP-011202 is a packaged linear power amplifier that operates from 12.7 - 15.4 GHz. The device provides 30 dB gain and 41 dBm OIP3 with 2 W typical output P1dB and 2.5 W saturated output power. The packaged amplifier comes in an industry standard, fully molded 5 mm QFN package and is comprised of a three stage power amplifier with an integrated, temperature compensated on-chip power detector. The device includes on-chip ESD protection structures and DC by-pass capacitors to ease the implementation and volume assembly of the packaged part. The device is specifically designed for use in 13 GHz and 15 GHz point-to-point radios for cellular backhaul applications

The MAAP-011202 is a packaged linear power amplifier that operates from 12.7 - 15.4 GHz. The device provides 30 dB gain and 41 dBm OIP3 with 2 W typical output P1dB and 2.5 W saturated output power. The packaged amplifier comes in an industry standard, fully molded 5 mm QFN package and is comprised of a three stage power amplifier with an integrated, temperature compensated on-chip power detector. The device includes on-chip ESD protection structures and DC by-pass capacitors to ease the implementation and volume assembly of the packaged part.

The device is specifically designed for use in 13 GHz and 15 GHz point-to-point radios for cellular backhaul applications

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAP-011202
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 12700 to 15400 MHz
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
View Details
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - ABA3100RS3P1 - 1135039-ABA3100RS3P1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 13 dB
View Details
3 suppliers