MACOM mmW Power Amplifier MAAP-011341-DIE

Description
The MAAP-011341-DIE is a 1/2 W Ka-band poweramplifier in bare die form. The power amplifier has a26.5 dBm typical P1dB and a 27.5 dBm typical P3dBwith 27 dB of gain. The drain bias supply is 5.5 V.The gate voltage is adjusted to set the drain currentto 450 mA. This power amplifier is designed for Ka-bandsatellite communications applications.
Request a Quote Datasheet
Description
The MAAP-011341-DIE is a 1/2 W Ka-band poweramplifier in bare die form. The power amplifier has a26.5 dBm typical P1dB and a 27.5 dBm typical P3dBwith 27 dB of gain. The drain bias supply is 5.5 V.The gate voltage is adjusted to set the drain currentto 450 mA. This power amplifier is designed for Ka-bandsatellite communications applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW Power Amplifier - MAAP-011341-DIE - Richardson RFPD
Downers Grove, IL, United States
mmW Power Amplifier
MAAP-011341-DIE
mmW Power Amplifier MAAP-011341-DIE
The MAAP-011341-DIE is a 1/2 W Ka-band poweramplifier in bare die form. The power amplifier has a26.5 dBm typical P1dB and a 27.5 dBm typical P3dBwith 27 dB of gain. The drain bias supply is 5.5 V.The gate voltage is adjusted to set the drain currentto 450 mA. This power amplifier is designed for Ka-bandsatellite communications applications.

The MAAP-011341-DIE is a 1/2 W Ka-band poweramplifier in bare die form. The power amplifier has a26.5 dBm typical P1dB and a 27.5 dBm typical P3dBwith 27 dB of gain. The drain bias supply is 5.5 V.The gate voltage is adjusted to set the drain currentto 450 mA.

This power amplifier is designed for Ka-bandsatellite communications applications.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAP-011341-DIE
RF and Wireless - RF Amplifiers MAAP-011341-DIE
AMPLIFIER, PA, 27-31.5 GHZ, 0.5W

AMPLIFIER, PA, 27-31.5 GHZ, 0.5W

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAP-011341-DIE MAAP-011341-DIE
Product Name mmW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 27000 to 31500 MHz 27000 to 31500 MHz
Maximum Gain 27 dB 27 dB
Output Power 26.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA8G1BN6E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1452 to 1610 MHz
Output Power 8 dBm
View Details
2 suppliers