mmTron Inc. RF & MW Driver Amplifier TMC163-D

Description
DC-20 GHz High Linearity Amplifier
Request a Quote Datasheet
Description
DC-20 GHz High Linearity Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - TMC163-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
TMC163-D
RF & MW Driver Amplifier TMC163-D
DC-20 GHz High Linearity Amplifier

DC-20 GHz High Linearity Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC163-D
Product Name RF & MW Driver Amplifier
Frequency Range 0.0 to 20000 MHz
Maximum Gain 17 dB
Output Power 26 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4536TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 24200 to 26500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details