MACOM RF & MW Driver Amplifier PA48

Description
The PA48 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The PA48 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - PA48 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
PA48
RF & MW Driver Amplifier PA48
The PA48 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The PA48 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-PA48-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-PA48-ND
RF Amplifiers 1465-PA48-ND
RF Amplifier IC General Purpose 800MHz ~ 4.2GHz TO-8B

RF Amplifier IC General Purpose 800MHz ~ 4.2GHz TO-8B

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PA48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PA48
RF and Wireless - RF Amplifiers PA48
IC RF AMP GPS 800MHZ-4.2GHZ TO8B

IC RF AMP GPS 800MHZ-4.2GHZ TO8B

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PA48 1465-PA48-ND PA48
Product Name RF & MW Driver Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 1000 to 4000 MHz 800 to 4200 MHz 800 to 4200 MHz
Maximum Gain 16 dB 16 dB 16 dB
Output Power 24 dBm 24 dBm
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

45 - 1003 MHz, 23 dB, Low Current GaAs / GaN Power Doubler Hybrid Amplifier - QPA3223 - Qorvo
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 45 to 1003 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier with Bypass Mode - SKY65450-92LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 15 dB
View Details
4 suppliers