RF Amplifier IC General Purpose 800MHz ~ 4.2GHz
IC RF AMP GPS 800MHZ-4.2GHZ SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-SMPA48-ND | SMPA48 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 800 to 4200 MHz | 800 to 4200 MHz |
| Minimum Gain | 16 dB | ? to 16 dB |
| Maximum Gain | 16 dB | 16 dB |