Skyworks Solutions, Inc. RF & MW LNA SKY67181-396LFB

Description
The SKY67181-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 4G LTE and 5G NR infrastructure systems operating from 3300 to 5000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation.
Request a Quote Datasheet
Description
The SKY67181-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 4G LTE and 5G NR infrastructure systems operating from 3300 to 5000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW LNA
SKY67181-396LFB
RF & MW LNA SKY67181-396LFB
The SKY67181-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 4G LTE and 5G NR infrastructure systems operating from 3300 to 5000 MHz. The internal active bias circuitry provides stable performance over temperature and process variation.

The SKY67181-396LF is a wide-band low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for 4G LTE and 5G NR infrastructure systems operating from 3300 to 5000 MHz.

The internal active bias circuitry provides stable performance over temperature and process variation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number SKY67181-396LFB
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2300 to 5000 MHz
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0017-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
0.45-6.0 GHz Low Noise Transistor - SKY65050-372LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 450 to 6000 MHz
Minimum Gain 15.5 dB
View Details
10-30 GHz Broadband Driver Gain Block Amplifier - AMM-10860PSM - Marki Microwave LLC
Specs
Frequency Range 10000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details