Microchip Technology, Inc. RF & MW LNA MMA026AA

Description
DC to 30GHz Broadband MMIC Low-Noise Amplifier. The MMA026AA is an eight stage traveling wave amplifier. The amplifier has been designed for flat gain, excellent return loss, and medium power. The amplifier typically provides 10.25±0.75dB gain and 21dBm Psat from 40MHz to 30GHz.
Request a Quote
Description
DC to 30GHz Broadband MMIC Low-Noise Amplifier. The MMA026AA is an eight stage traveling wave amplifier. The amplifier has been designed for flat gain, excellent return loss, and medium power. The amplifier typically provides 10.25±0.75dB gain and 21dBm Psat from 40MHz to 30GHz.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA026AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA026AA
RF & MW LNA MMA026AA
DC to 30GHz Broadband MMIC Low-Noise Amplifier. The MMA026AA is an eight stage traveling wave amplifier. The amplifier has been designed for flat gain, excellent return loss, and medium power. The amplifier typically provides 10.25±0.75dB gain and 21dBm Psat from 40MHz to 30GHz.

DC to 30GHz Broadband MMIC Low-Noise Amplifier. The MMA026AA is an eight stage traveling wave amplifier. The amplifier has been designed for flat gain, excellent return loss, and medium power. The amplifier typically provides 10.25±0.75dB gain and 21dBm Psat from 40MHz to 30GHz.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
MMA026AA
RF and Wireless - RF Amplifiers MMA026AA
IC RF AMP 0HZ-30GHZ

IC RF AMP 0HZ-30GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MMA026AA MMA026AA
Product Name RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz 0.0 to 30000 MHz
Maximum Gain 10.25 dB 10.25 dB
Output Power 18 dBm
Noise Figure 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω - ZHL-03-5WF+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 60 to 300 MHz
View Details
2 suppliers
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1550 to 1615 MHz
Minimum Gain ? to 17.2 dB
Maximum Gain 17.2 dB
View Details