Microchip Technology, Inc. RF & MW Power Amplifier MMA155PP5

Description
MMA155PP5 is a broadband, Gallium Arsenide (GaAs), pseudomorphic high-electron-mobili ty transistors (PHEMT), Monolithic Microwave Integrated Circuit (MMIC) Distributed Amplifier operating from DC to 16 GHz. It is ideal for test instrumentation, RF telemetry, tactical communication systems, Satcom and space applications. The amplifier provides gain of 14dB, 3.5dB noise figure and 33 dBm of output Power at 3 dB gain compression. Nominal bias is 500mA and 14V Vdd. Output IM3 at 20 dBm is greater than -35 dBc. The MMA155PP5 features RF I/O's that are internally matched to 50-Ohms
Request a Quote
Description
MMA155PP5 is a broadband, Gallium Arsenide (GaAs), pseudomorphic high-electron-mobili ty transistors (PHEMT), Monolithic Microwave Integrated Circuit (MMIC) Distributed Amplifier operating from DC to 16 GHz. It is ideal for test instrumentation, RF telemetry, tactical communication systems, Satcom and space applications. The amplifier provides gain of 14dB, 3.5dB noise figure and 33 dBm of output Power at 3 dB gain compression. Nominal bias is 500mA and 14V Vdd. Output IM3 at 20 dBm is greater than -35 dBc. The MMA155PP5 features RF I/O's that are internally matched to 50-Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MMA155PP5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MMA155PP5
RF & MW Power Amplifier MMA155PP5
MMA155PP5 is a broadband, Gallium Arsenide (GaAs), pseudomorphic high-electron-mobili ty transistors (PHEMT), Monolithic Microwave Integrated Circuit (MMIC) Distributed Amplifier operating from DC to 16 GHz. It is ideal for test instrumentation, RF telemetry, tactical communication systems, Satcom and space applications. The amplifier provides gain of 14dB, 3.5dB noise figure and 33 dBm of output Power at 3 dB gain compression. Nominal bias is 500mA and 14V Vdd. Output IM3 at 20 dBm is greater than -35 dBc. The MMA155PP5 features RF I/O's that are internally matched to 50-Ohms

MMA155PP5 is a broadband, Gallium Arsenide (GaAs), pseudomorphic high-electron-mobility transistors (PHEMT), Monolithic Microwave Integrated Circuit (MMIC) Distributed Amplifier operating from DC to 16 GHz. It is ideal for test instrumentation, RF telemetry, tactical communication systems, Satcom and space applications. The amplifier provides gain of 14dB, 3.5dB noise figure and 33 dBm of output Power at 3 dB gain compression. Nominal bias is 500mA and 14V Vdd. Output IM3 at 20 dBm is greater than -35 dBc. The MMA155PP5 features RF I/O's that are internally matched to 50-Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMA155PP5
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 16000 MHz
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-18000-21-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 21 dB
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details
RF & MW Power Amplifier - SE2576L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 33 dB
View Details
4 suppliers