mmTron Inc. RF & MW Driver Amplifier TMC181-P7

Description
3 to 16 GHz Dual-ChannelADC Interface High Linearity Quasi Differential Amplifier ( 2xTMC160D+2xTMC810-1 D)
Request a Quote Datasheet
Description
3 to 16 GHz Dual-ChannelADC Interface High Linearity Quasi Differential Amplifier ( 2xTMC160D+2xTMC810-1 D)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - TMC181-P7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
TMC181-P7
RF & MW Driver Amplifier TMC181-P7
3 to 16 GHz Dual-ChannelADC Interface High Linearity Quasi Differential Amplifier ( 2xTMC160D+2xTMC810-1 D)

3 to 16 GHz Dual-ChannelADC Interface High Linearity Quasi Differential Amplifier ( 2xTMC160D+2xTMC810-1D)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC181-P7
Product Name RF & MW Driver Amplifier
Frequency Range 3000 to 16000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details
SMT MMIC, Medium Power, Linear, Dual Matched, pHEMT Amplifier, 30 MHz to 1500 MHz, 50Ω, 4x4 mm QFN Style Package - MPGA-152+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details