WanTcom, Inc. RF & MW LNA WBA60180B

Description
WBA60180B integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and excellent gain flatness performances together. With single DC power operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard field replaceable SMA connectorized WP-10D Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet
Description
WBA60180B integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and excellent gain flatness performances together. With single DC power operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard field replaceable SMA connectorized WP-10D Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA60180B - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA60180B
RF & MW LNA WBA60180B
WBA60180B integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and excellent gain flatness performances together. With single DC power operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard field replaceable SMA connectorized WP-10D Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

WBA60180B integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and excellent gain flatness performances together. With single DC power operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard field replaceable SMA connectorized WP-10D Gold plated housing.

The amplifier is designed to meet the rugged standard of MIL-STD-202g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA60180B
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Maximum Gain 35 dB
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 40 GHz Surface Mount Amplifier - AMM-11078PSM - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 10 MHz to 4000 MHz, SOT-343 Style Package - SAV-331+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 11.5 dB
View Details
Low Noise Amplifiers - NLA-12000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 2312-QPL8831SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details