MACOM RF Amplifiers SMA181

Description
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA181-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA181-ND
RF Amplifiers 1465-SMA181-ND
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz

RF Amplifier IC General Purpose 5MHz ~ 1.1GHz

Buy Now Datasheet
Gain Block - SMA181 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA181
Gain Block SMA181
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA181 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA181
RF and Wireless - RF Amplifiers SMA181
IC RF AMP GPS 5MHZ-1.1GHZ SMD

IC RF AMP GPS 5MHZ-1.1GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA181-ND SMA181 SMA181
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1100 MHz 10 to 250 MHz 5 to 1100 MHz
Minimum Gain 14.7 dB ? to 14.7 dB
Maximum Gain 14.7 dB 16.5 dB 14.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

60 - 3500 MHz, 0.25 Watt Linear Amplifier - AH118-89G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 60 to 3500 MHz
Output Power 24.7 dBm
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Specs
Applications RF Microwave
Frequency Range 40 to 870 MHz
Minimum Gain 27 dB
View Details
2 suppliers