MACOM mmW Power Amplifier MAAP-011340-DIE

Description
The MAAP-011340-DIE is a 1/4 W Ka-band amplifier. The amplifier has a 24 dBm typical P1dB and a 25 dBm typical P3dB with 24 dB of gain. The typical OIP3 is 33 dBm. The drain bias supply is 5.5 V. The gate voltage is adjusted to set the drain current to 275 mA. Die size with power detector is 1.430 mm x 0.985 mm x 0.050 mm.
Request a Quote Datasheet
Description
The MAAP-011340-DIE is a 1/4 W Ka-band amplifier. The amplifier has a 24 dBm typical P1dB and a 25 dBm typical P3dB with 24 dB of gain. The typical OIP3 is 33 dBm. The drain bias supply is 5.5 V. The gate voltage is adjusted to set the drain current to 275 mA. Die size with power detector is 1.430 mm x 0.985 mm x 0.050 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW Power Amplifier - MAAP-011340-DIE - Richardson RFPD
Downers Grove, IL, United States
mmW Power Amplifier
MAAP-011340-DIE
mmW Power Amplifier MAAP-011340-DIE
The MAAP-011340-DIE is a 1/4 W Ka-band amplifier. The amplifier has a 24 dBm typical P1dB and a 25 dBm typical P3dB with 24 dB of gain. The typical OIP3 is 33 dBm. The drain bias supply is 5.5 V. The gate voltage is adjusted to set the drain current to 275 mA. Die size with power detector is 1.430 mm x 0.985 mm x 0.050 mm.

The MAAP-011340-DIE is a 1/4 W Ka-band amplifier. The amplifier has a 24 dBm typical P1dB and a 25 dBm typical P3dB with 24 dB of gain. The typical OIP3 is 33 dBm. The drain bias supply is 5.5 V. The gate voltage is adjusted to set the drain current to 275 mA.

Die size with power detector is 1.430 mm x 0.985 mm x 0.050 mm.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAP-011340-DIE
RF and Wireless - RF Amplifiers MAAP-011340-DIE
AMPLIFIER, PA, 27-31.5GHZ, 0.25W

AMPLIFIER, PA, 27-31.5GHZ, 0.25W

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAP-011340-DIE MAAP-011340-DIE
Product Name mmW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 27000 to 31500 MHz 27000 to 31500 MHz
Maximum Gain 24 dB 24 dB
Output Power 24 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - BGA420H6327XTSA1 - 098422-BGA420H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 13 dB
View Details
4 suppliers
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
View Details