WanTcom, Inc. RF & MW LNA WBA0016A

Description
100KHz- 1.6 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0016A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and exceptional gain flatness performances together. With single wide range DC voltage operation, the amplifier has optimal input and out put matching in the specifiedfrequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorizedWP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet
Description
100KHz- 1.6 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0016A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and exceptional gain flatness performances together. With single wide range DC voltage operation, the amplifier has optimal input and out put matching in the specifiedfrequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorizedWP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0016A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0016A
RF & MW LNA WBA0016A
100KHz- 1.6 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0016A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and exceptional gain flatness performances together. With single wide range DC voltage operation, the amplifier has optimal input and out put matching in the specifiedfrequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorizedWP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

100KHz- 1.6 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0016A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and exceptional gain flatness performances together. With single wide range DC voltage operation, the amplifier has optimal input and out put matching in the specifiedfrequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorizedWP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0016A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 1600 MHz
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifier Systems - NLAS-100-18000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 18000 MHz
Minimum Gain 35 dB
View Details