The MAAP-011341 is a 1/2 W Ka-band poweramplifier. The PA has a 27 dBm typical P1dB and a28 dBm typical P3dB with 28 dB of gain. The drainbias supply is 5.5 V. The gate voltage is adjusted toset the drain current to 450 mA.
The MAAP-011341 is designed for medium powerapplications in the 27 - 31.5 GHz band. The 4 mm,24 lead AQFN package is lead free and RoHScompliant.
It is also available as a bare DIE product under partnumber MAAP-011341-DIE.
IC AMP GPS 27GHZ-31.5GHZ 24AQFN
IC AMP GPS 27GHZ-31.5GHZ 24AQFN
IC AMP GPS 27GHZ-31.5GHZ 24AQFN
IC AMP GPS 27GHZ-31.5GHZ 24AQFN
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAAP-011341-TR1000 | 1465-MAAP-011341-TR1000CT-ND | MAAP-011341-TR1000 |
| Product Name | mmW Power Amplifier | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 27000 to 31500 MHz | 27000 to 31500 MHz | 27000 to 31500 MHz |
| Maximum Gain | 28 dB | 28 dB | 28 dB |
| Output Power | 27 dBm | 27 dBm | |
| Noise Figure | 5 dB | 5 dB |