Microchip Technology, Inc. RF & MW LNA MMA004AA

Description
6-18 GHz, 21.5 dB Gain, 1.5 dB NF Low Noise Amplifier. MMA004AA is a wideband amplifier with an excellent combination of bandwidth, low-noise and high associated gain. The gain flatness is ~ ±0.4 dB. The NF is less than 1.8 dB across 6-18 GHz.
Request a Quote
Description
6-18 GHz, 21.5 dB Gain, 1.5 dB NF Low Noise Amplifier. MMA004AA is a wideband amplifier with an excellent combination of bandwidth, low-noise and high associated gain. The gain flatness is ~ ±0.4 dB. The NF is less than 1.8 dB across 6-18 GHz.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA004AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA004AA
RF & MW LNA MMA004AA
6-18 GHz, 21.5 dB Gain, 1.5 dB NF Low Noise Amplifier. MMA004AA is a wideband amplifier with an excellent combination of bandwidth, low-noise and high associated gain. The gain flatness is ~ ±0.4 dB. The NF is less than 1.8 dB across 6-18 GHz.

6-18 GHz, 21.5 dB Gain, 1.5 dB NF Low Noise Amplifier. MMA004AA is a wideband amplifier with an excellent combination of bandwidth, low-noise and high associated gain. The gain flatness is ~ ±0.4 dB. The NF is less than 1.8 dB across 6-18 GHz.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMA004AA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Maximum Gain 21.5 dB
Output Power 15 dBm
Noise Figure 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGAU1A10 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
870 MHz, 25 dB Gain CATV Power Doubler Amplifier - ACA3748 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24 dB
Maximum Gain 26 dB
View Details