RF Amplifier IC General Purpose 2MHz ~ 350MHz
IC RF AMP GPS 2MHZ-350MHZ SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-SMA79-ND | SMA79 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 2 to 350 MHz | 2 to 350 MHz |
| Minimum Gain | 14 dB | ? to 14 dB |
| Maximum Gain | 14 dB | 14 dB |