mmTron Inc. RF & MW Power Amplifier TMC200-D

Description
DC to 26.5 GHz Power Amplifier
Request a Quote Datasheet
Description
DC to 26.5 GHz Power Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC200-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC200-D
RF & MW Power Amplifier TMC200-D
DC to 26.5 GHz Power Amplifier

DC to 26.5 GHz Power Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC200-D
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 28000 MHz
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG403-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - ACA0862BRS7P2 - 170188-ACA0862BRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.7 dB
View Details
2 suppliers