MACOM Gain Block SMRA46

Description
The RA46 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available. An SMA connectorized self assembly kit is also available for the TO-8B module.
Request a Quote Datasheet
Description
The RA46 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available. An SMA connectorized self assembly kit is also available for the TO-8B module.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMRA46 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMRA46
Gain Block SMRA46
The RA46 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available. An SMA connectorized self assembly kit is also available for the TO-8B module.

The RA46 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available. An SMA connectorized self assembly kit is also available for the TO-8B module.

Supplier's Site Datasheet
RF Amplifiers - 1465-SMRA46-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMRA46-ND
RF Amplifiers 1465-SMRA46-ND
RF Amplifier IC General Purpose 800MHz ~ 4.2GHz

RF Amplifier IC General Purpose 800MHz ~ 4.2GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMRA46 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMRA46
RF and Wireless - RF Amplifiers SMRA46
IC RF AMP GPS 800MHZ-4.2GHZ SMD

IC RF AMP GPS 800MHZ-4.2GHZ SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMRA46 1465-SMRA46-ND SMRA46
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 1000 to 4000 MHz 800 to 4200 MHz 800 to 4200 MHz
Maximum Gain 25.5 dB 25.5 dB 25.5 dB
Output Power 19 dBm 19 dBm
Package Type Surface Mount; Surface Mount Surface Mount; Connectorized; 4-SMD Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1314D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers - 863-1870-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 728 to 769 MHz
View Details
3 suppliers