mmTron Inc. RF & MW Power Amplifier TMC200-P5

Description
DC to 26.5 GHz Power Amplifier in Overmold 5x5 QFN
Request a Quote Datasheet
Description
DC to 26.5 GHz Power Amplifier in Overmold 5x5 QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC200-P5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC200-P5
RF & MW Power Amplifier TMC200-P5
DC to 26.5 GHz Power Amplifier in Overmold 5x5 QFN

DC to 26.5 GHz Power Amplifier in Overmold 5x5 QFN

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC200-P5
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 28000 MHz
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1822SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2621L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details