MACOM RF Amplifiers SMA66-1

Description
RF Amplifier IC General Purpose 5MHz ~ 1.2GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA66-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA66-1-ND
RF Amplifiers 1465-SMA66-1-ND
RF Amplifier IC General Purpose 5MHz ~ 1.2GHz

RF Amplifier IC General Purpose 5MHz ~ 1.2GHz

Buy Now Datasheet
Gain Block - SMA66-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA66-1
Gain Block SMA66-1
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA66-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA66-1
RF and Wireless - RF Amplifiers SMA66-1
IC RF AMP GPS 5MHZ-1.2GHZ SMD

IC RF AMP GPS 5MHZ-1.2GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA66-1-ND SMA66-1 SMA66-1
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1200 MHz 10 to 1000 MHz 5 to 1200 MHz
Minimum Gain 27.5 dB ? to 27.5 dB
Maximum Gain 27.5 dB 27.5 dB 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package - GALI-1+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
45-95GHz mmWave LO Driver Amplifier - AMM-9893CH - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type bare-die
View Details
WLAN 802.11,b,g Front-end Module - SKY65206-13 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 24-pin
View Details