MACOM RF Amplifiers SMA88-1

Description
RF Amplifier IC General Purpose 2MHz ~ 500MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA88-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA88-1-ND
RF Amplifiers 1465-SMA88-1-ND
RF Amplifier IC General Purpose 2MHz ~ 500MHz

RF Amplifier IC General Purpose 2MHz ~ 500MHz

Buy Now Datasheet
Gain Block - SMA88-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA88-1
Gain Block SMA88-1
The A88-1 RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is use for temperature-stable performance, in addition to an RF Choke, used for power supply decoupling. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A88-1 RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is use for temperature-stable performance, in addition to an RF Choke, used for power supply decoupling. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site
RF and Wireless - RF Amplifiers - SMA88-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA88-1
RF and Wireless - RF Amplifiers SMA88-1
IC RF AMP GPS 2MHZ-500MHZ SMD

IC RF AMP GPS 2MHZ-500MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA88-1-ND SMA88-1 SMA88-1
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 500 MHz 5 to 300 MHz 2 to 500 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18.5 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
AMM-6702SM, 20-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-6702SM - Marki Microwave LLC
Specs
Frequency Range 20000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
Rack N, High Power Amplifier, 2500 MHz to 6000 MHz, 50Ω - HPA-100W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 2500 to 6000 MHz
View Details
RF Amplifiers - BGA231N7E6327XTSA2 - 111116-BGA231N7E6327XTSA2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
3 suppliers