Skyworks Solutions, Inc. RF & MW Power Amplifier SE2433T-R

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - SE2433T-R - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SE2433T-R
RF & MW Power Amplifier SE2433T-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
966635-SE2433T-R
RF/IF and RFID - RF Amplifiers 966635-SE2433T-R
Win Source Part Number: 966635-SE2433T-R Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.4GHz Frequency: 2.4GHz ~ 2.48GHz Gain: 22dB Current - Supply: 50mA ~ 100mA RF Type: ISM Voltage - Supply: 2V ~ 3.6V Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-QFN (2.5x2) Alternative Parts (Cross-Reference): SE2574L-R; SE2565T-R; SE2597L-R; HMC605LP3ETR; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1770-6,863-1770- 1,863-1770-2 Base Product Number: SE2433

Win Source Part Number: 966635-SE2433T-R
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2.4GHz
Frequency: 2.4GHz ~ 2.48GHz
Gain: 22dB
Current - Supply: 50mA ~ 100mA
RF Type: ISM
Voltage - Supply: 2V ~ 3.6V
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: 12-QFN (2.5x2)
Alternative Parts (Cross-Reference): SE2574L-R; SE2565T-R; SE2597L-R; HMC605LP3ETR;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1770-6,863-1770-1,863-1770-2
Base Product Number: SE2433

Buy Now Datasheet
RF Amplifiers - 863-1770-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1770-2-ND
RF Amplifiers 863-1770-2-ND
RF Amplifier IC ISM 2.4GHz ~ 2.48GHz 12-QFN (2.5x2)

RF Amplifier IC ISM 2.4GHz ~ 2.48GHz 12-QFN (2.5x2)

Buy Now Datasheet
RF Amplifiers - 863-1770-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1770-1-ND
RF Amplifiers 863-1770-1-ND
RF Amplifier IC ISM 2.4GHz ~ 2.48GHz 12-QFN (2.5x2)

RF Amplifier IC ISM 2.4GHz ~ 2.48GHz 12-QFN (2.5x2)

Buy Now Datasheet
RF Amplifiers - 863-1770-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1770-6-ND
RF Amplifiers 863-1770-6-ND
RF Amplifier IC ISM 2.4GHz ~ 2.48GHz 12-QFN (2.5x2)

RF Amplifier IC ISM 2.4GHz ~ 2.48GHz 12-QFN (2.5x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SE2433T-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2433T-R
RF and Wireless - RF Amplifiers SE2433T-R
IC AMP ISM 2.4GHZ-2.48GHZ 12QFN

IC AMP ISM 2.4GHZ-2.48GHZ 12QFN

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SE2433T-R 966635-SE2433T-R 863-1770-2-ND SE2433T-R
Product Name RF & MW Power Amplifier RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 2400 to 2483 MHz 2400 to 2480 MHz 2400 to 2480 MHz 2400 to 2480 MHz
Maximum Gain 22 dB 22 dB 22 dB 22 dB
Package Type QFN Surface Mount; 12-UFQFN Exposed Pad Surface Mount; 12-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-12000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 20 dB
View Details
AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1163TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
2.4 GHz Smart Energy/ZigBee Front End Module - SE2432L - Skyworks Solutions, Inc.
Specs
Output Power 24 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 3.6 volts
View Details