MACOM RF & MW Driver Amplifier MAAP-008516-TR3000

Description
The MAAP-008516 is a three stage power amplifier, designed for WLAN applications. This power amplifier is available in a lead free 2.5 X 2 mm 14-Lead PQFN plastic package. The MAAP-008516 also features an integrated power detector, and consumes only 78 mA at -13.5 dBm input power under 802.11g modulation conditions.
Request a Quote
Description
The MAAP-008516 is a three stage power amplifier, designed for WLAN applications. This power amplifier is available in a lead free 2.5 X 2 mm 14-Lead PQFN plastic package. The MAAP-008516 also features an integrated power detector, and consumes only 78 mA at -13.5 dBm input power under 802.11g modulation conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - MAAP-008516-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
MAAP-008516-TR3000
RF & MW Driver Amplifier MAAP-008516-TR3000
The MAAP-008516 is a three stage power amplifier, designed for WLAN applications. This power amplifier is available in a lead free 2.5 X 2 mm 14-Lead PQFN plastic package. The MAAP-008516 also features an integrated power detector, and consumes only 78 mA at -13.5 dBm input power under 802.11g modulation conditions.

The MAAP-008516 is a three stage power amplifier, designed for WLAN applications. This power amplifier is available in a lead free 2.5 X 2 mm 14-Lead PQFN plastic package. The MAAP-008516 also features an integrated power detector, and consumes only 78 mA at -13.5 dBm input power under 802.11g modulation conditions.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAP-008516-TR3000
Product Name RF & MW Driver Amplifier
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-20000-32000-40-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20000 to 32000 MHz
Minimum Gain 40 dB
View Details
2.3 - 5.0 GHz 20W Dual-Channel Switch LNA Module - QPB9378 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
10-30 GHz Broadband Driver Gain Block Amplifier - AMM-10860PSM - Marki Microwave LLC
Specs
Frequency Range 10000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details