The SKY66319-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 × 5 mm PA is designed for TDD 4G LTE and 5G systems operating from 4400 to 5000 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66319-11 is part of high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.
4.8 -5.0GHZ POWER AMPLIFIER MODU
4.8 -5.0GHZ POWER AMPLIFIER MODU
4.8 -5.0GHZ POWER AMPLIFIER MODU
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4.8 -5.0GHZ POWER AMPLIFIER MODU
| Skyworks Solutions, Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SKY66319-11 | 863-SKY66319-11DKR-ND | SKY66319-11 | SKY66319-11 |
| Product Name | 4400 to 5000 MHz Wide Instantaneous Bandwidth High Efficiency Power Amplifier | RF Amplifiers | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | Power Amplifier | |
| Frequency Range | 4400 to 5000 MHz | 4400 to 5000 MHz | 4400 to 5000 MHz | 4400 to 5000 MHz |
| Minimum Gain | 35 dB | |||
| Maximum Gain | 35 dB | 35 dB |