mmTron Inc. RF & MW Power Amplifier TMC653-D

Description
DC to 75 GHz Distributed Amplifier (DA)
Request a Quote
Description
DC to 75 GHz Distributed Amplifier (DA)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC653-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC653-D
RF & MW Power Amplifier TMC653-D
DC to 75 GHz Distributed Amplifier (DA)

DC to 75 GHz Distributed Amplifier (DA)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC653-D
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 75000 MHz
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 to 13 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details