WanTcom, Inc. RF & MW LNA WBA2060-30A

Description
2-6 GHz Low Noise Wide Band Amplifier. WBA2060-30A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet
Description
2-6 GHz Low Noise Wide Band Amplifier. WBA2060-30A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA2060-30A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA2060-30A
RF & MW LNA WBA2060-30A
2-6 GHz Low Noise Wide Band Amplifier. WBA2060-30A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

2-6 GHz Low Noise Wide Band Amplifier. WBA2060-30A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA2060-30A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM-0012-5931SM, Broadband Distributed Amplifier - ADM-0012-5931SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 12000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA2575TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 32000 to 38000 MHz
View Details
LTE / 3G LNAs - BGA7M1N6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1805 to 2200 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-600-4200-35-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 35 dB
View Details