Microchip Technology, Inc. RF & MW LNA MMA025AA

Description
DC to 30GHz Broadband MMIC Low-Noise Amplifier. The MMA025AA is an eight stage traveling wave amplifier. The amplifier has been designed for low noise, flat gain, and good return loss to 30GHz. The amplifier typically has 2.5dB NF and 18dB gain from 6-20GHz, and 16dB gain from 0.04-30GHz.
Request a Quote
Description
DC to 30GHz Broadband MMIC Low-Noise Amplifier. The MMA025AA is an eight stage traveling wave amplifier. The amplifier has been designed for low noise, flat gain, and good return loss to 30GHz. The amplifier typically has 2.5dB NF and 18dB gain from 6-20GHz, and 16dB gain from 0.04-30GHz.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA025AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA025AA
RF & MW LNA MMA025AA
DC to 30GHz Broadband MMIC Low-Noise Amplifier. The MMA025AA is an eight stage traveling wave amplifier. The amplifier has been designed for low noise, flat gain, and good return loss to 30GHz. The amplifier typically has 2.5dB NF and 18dB gain from 6-20GHz, and 16dB gain from 0.04-30GHz.

DC to 30GHz Broadband MMIC Low-Noise Amplifier. The MMA025AA is an eight stage traveling wave amplifier. The amplifier has been designed for low noise, flat gain, and good return loss to 30GHz. The amplifier typically has 2.5dB NF and 18dB gain from 6-20GHz, and 16dB gain from 0.04-30GHz.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
MMA025AA
RF and Wireless - RF Amplifiers MMA025AA
IC RF AMP 0HZ-30GHZ

IC RF AMP 0HZ-30GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MMA025AA MMA025AA
Product Name RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz 0.0 to 30000 MHz
Maximum Gain 18 dB 18 dB
Output Power 17 dBm
Noise Figure 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
ADM-8096CH, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096CH - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type bare-die
View Details
SMT MMIC, Power Amplifier, 300 MHz to 7500 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-73-1W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 300 to 7500 MHz
View Details
2 suppliers
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA5M1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details