MACOM RF Amplifiers SMA57

Description
RF Amplifier IC General Purpose 5MHz ~ 600MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 600MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA57-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA57-ND
RF Amplifiers 1465-SMA57-ND
RF Amplifier IC General Purpose 5MHz ~ 600MHz

RF Amplifier IC General Purpose 5MHz ~ 600MHz

Buy Now Datasheet
Gain Block - SMA57 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA57
Gain Block SMA57
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 package is Hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 package is Hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA57 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA57
RF and Wireless - RF Amplifiers SMA57
IC RF AMP GPS 5MHZ-600MHZ SMD

IC RF AMP GPS 5MHZ-600MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA57-ND SMA57 SMA57
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 600 MHz 10 to 500 MHz 5 to 600 MHz
Minimum Gain 14.7 dB ? to 14.7 dB
Maximum Gain 14.7 dB 14.7 dB 14.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0506TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, SATCOM
Frequency Range 5000 to 6000 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - SE2537L-R - 046821-SE2537L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 28 dB
View Details
3 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details