Skyworks Solutions, Inc. 0.7 to 3.8 GHz Ultra-Low-Noise Amplifier SKY67154-396LF

Description
The SKY67154-396LF is GaAs, pHEMT low-noise amplifier (LNA) with an active bias, high linearity, superior gain, and industry-leading noise figure (NF) performance from 700 to 3800 MHz. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. The SKY67154-396LF operates in the frequency range of 0.7 to 3.8 GHz using a common layout and band-specific tunes.
Request a Quote Datasheet
Description
The SKY67154-396LF is GaAs, pHEMT low-noise amplifier (LNA) with an active bias, high linearity, superior gain, and industry-leading noise figure (NF) performance from 700 to 3800 MHz. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. The SKY67154-396LF operates in the frequency range of 0.7 to 3.8 GHz using a common layout and band-specific tunes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.7 to 3.8 GHz Ultra-Low-Noise Amplifier - SKY67154-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.7 to 3.8 GHz Ultra-Low-Noise Amplifier
SKY67154-396LF
0.7 to 3.8 GHz Ultra-Low-Noise Amplifier SKY67154-396LF
The SKY67154-396LF is GaAs, pHEMT low-noise amplifier (LNA) with an active bias, high linearity, superior gain, and industry-leading noise figure (NF) performance from 700 to 3800 MHz. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. The SKY67154-396LF operates in the frequency range of 0.7 to 3.8 GHz using a common layout and band-specific tunes.

The SKY67154-396LF is GaAs, pHEMT low-noise amplifier (LNA) with an active bias, high linearity, superior gain, and industry-leading noise figure (NF) performance from 700 to 3800 MHz. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation.
The SKY67154-396LF operates in the frequency range of 0.7 to 3.8 GHz using a common layout and band-specific tunes.

Supplier's Site
RF Amplifiers - 863-SKY67154-396LFDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GSM, HSDPA, LTE, WCDMA 700MHz ~ 3.8GHz 8-DFN (2x2)

RF Amplifier IC GSM, HSDPA, LTE, WCDMA 700MHz ~ 3.8GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-SKY67154-396LFCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GSM, HSDPA, LTE, WCDMA 700MHz ~ 3.8GHz 8-DFN (2x2)

RF Amplifier IC GSM, HSDPA, LTE, WCDMA 700MHz ~ 3.8GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-SKY67154-396LFTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GSM, HSDPA, LTE, WCDMA 700MHz ~ 3.8GHz 8-DFN (2x2)

RF Amplifier IC GSM, HSDPA, LTE, WCDMA 700MHz ~ 3.8GHz 8-DFN (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236215-SKY67154-396LF
RF/IF and RFID - RF Amplifiers 1236215-SKY67154-396LF
Win Source Part Number: 1236215-SKY67154-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 2.5GHz Frequency: 700MHz ~ 3.8GHz Gain: 20dB Noise Figure: 0.55dB Current - Supply: 72mA P1dB: 3dBm ~ 21dBm RF Type: GSM, HSDPA, LTE, WCDMA Voltage - Supply: 5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: 5A991G Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-SKY67154-396LFCT ,863-SKY67154-396LFT R,863-SKY67154-396LF DKR Base Product Number: SKY67154

Win Source Part Number: 1236215-SKY67154-396LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 2.5GHz
Frequency: 700MHz ~ 3.8GHz
Gain: 20dB
Noise Figure: 0.55dB
Current - Supply: 72mA
P1dB: 3dBm ~ 21dBm
RF Type: GSM, HSDPA, LTE, WCDMA
Voltage - Supply: 5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: 5A991G
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY67154-396LFCT,863-SKY67154-396LFTR,863-SKY67154-396LFDKR
Base Product Number: SKY67154

Buy Now Datasheet
RF & MW LNA - SKY67154-396LF - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKY67154-396LF
RF & MW LNA SKY67154-396LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Amplifiers - SKY67154-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67154-396LF
RF and Wireless - RF Amplifiers SKY67154-396LF
IC RF AMP GSM 700MHZ-3.8GHZ 8DFN

IC RF AMP GSM 700MHZ-3.8GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67154-396LF 863-SKY67154-396LFDKR-ND 1236215-SKY67154-396LF SKY67154-396LF SKY67154-396LF
Product Name 0.7 to 3.8 GHz Ultra-Low-Noise Amplifier RF Amplifiers RF/IF and RFID - RF Amplifiers RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Frequency Range 700 to 3800 MHz 700 to 3800 MHz 700 to 3800 MHz 700 to 3800 MHz
Minimum Gain 19 dB 20 dB 20 dB ? to 20 dB
Maximum Gain 19 dB 20 dB 20 dB 20 dB
Noise Figure 0.5500 dB 0.5500 dB 0.5500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Band 802.11n WLAN/BT Front-End - SE5501L - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 30-pin
View Details
Sky5® Low-Current GNSS LNA Front-End Module with Integrated Pre-Filter and Post-Filter - SKY55950-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1559 to 1606 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
Sky5® Average Power Tracking (APT), Low-band Front-end Module - SKY58093-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Package Type Surface Mount; 46-pad LGA
View Details