Microchip Technology, Inc. RF Amplifiers MMA040PP5

Description
RF Amplifier IC General Purpose 0Hz ~ 27GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 27GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 150-MMA040PP5-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
150-MMA040PP5-ND
RF Amplifiers 150-MMA040PP5-ND
RF Amplifier IC General Purpose 0Hz ~ 27GHz 32-QFN (5x5)

RF Amplifier IC General Purpose 0Hz ~ 27GHz 32-QFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MMA040PP5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MMA040PP5
RF and Wireless - RF Amplifiers MMA040PP5
IC RF AMP GPS 0HZ-27GHZ 32QFN

IC RF AMP GPS 0HZ-27GHZ 32QFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 150-MMA040PP5-ND MMA040PP5
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 27000 MHz 0.0 to 27000 MHz
Minimum Gain 15.5 dB ? to 15.5 dB
Maximum Gain 15.5 dB 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
ADM-8096PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA2225D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 28000 to 38000 MHz
View Details