Skyworks Solutions, Inc. 300 to 2200 MHz Ultra Low-Noise Amplifier SKY67150-396LF

Description
The SKY67150-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industryleading Noise Figure (NF) performance. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. The SKY67150-396LF operates in the frequency range of 300 to 2200 MHz using a common layout and band-specific tunes. Operation with high gain and a low NF at frequencies as low as 100 MHz is possible with degraded input return loss.
Request a Quote Datasheet
Description
The SKY67150-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industryleading Noise Figure (NF) performance. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. The SKY67150-396LF operates in the frequency range of 300 to 2200 MHz using a common layout and band-specific tunes. Operation with high gain and a low NF at frequencies as low as 100 MHz is possible with degraded input return loss.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 to 2200 MHz Ultra Low-Noise Amplifier - SKY67150-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
300 to 2200 MHz Ultra Low-Noise Amplifier
SKY67150-396LF
300 to 2200 MHz Ultra Low-Noise Amplifier SKY67150-396LF
The SKY67150-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industryleading Noise Figure (NF) performance. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. The SKY67150-396LF operates in the frequency range of 300 to 2200 MHz using a common layout and band-specific tunes. Operation with high gain and a low NF at frequencies as low as 100 MHz is possible with degraded input return loss.

The SKY67150-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industryleading Noise Figure (NF) performance. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation.
The SKY67150-396LF operates in the frequency range of 300 to 2200 MHz using a common layout and band-specific tunes. Operation with high gain and a low NF at frequencies as low as 100 MHz is possible with degraded input return loss.

Supplier's Site
RF Amplifiers - 863-1559-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1559-2-ND
RF Amplifiers 863-1559-2-ND
RF Amplifier IC GSM, LTE, W-CDMA 300MHz ~ 2.2GHz 8-DFN (2x2)

RF Amplifier IC GSM, LTE, W-CDMA 300MHz ~ 2.2GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-1559-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1559-1-ND
RF Amplifiers 863-1559-1-ND
RF Amplifier IC GSM, LTE, W-CDMA 300MHz ~ 2.2GHz 8-DFN (2x2)

RF Amplifier IC GSM, LTE, W-CDMA 300MHz ~ 2.2GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-1559-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1559-6-ND
RF Amplifiers 863-1559-6-ND
RF Amplifier IC GSM, LTE, W-CDMA 300MHz ~ 2.2GHz 8-DFN (2x2)

RF Amplifier IC GSM, LTE, W-CDMA 300MHz ~ 2.2GHz 8-DFN (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY67150-396LF
712170-SKY67150-396LF
RF Amplifiers - SKY67150-396LF 712170-SKY67150-396LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 712170-SKY67150-396L F Packaging: Reel Test Frequency: 849MHz Frequency: 300MHz ~ 2.2GHz Gain: 20.5dB Supply Current: 82mA Noise Figure: 0.23dB P1dB: 1.5dBm RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Supplier Device Package: 8-DFN (2x2) Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 712170-SKY67150-396LF
Packaging: Reel
Test Frequency: 849MHz
Frequency: 300MHz ~ 2.2GHz
Gain: 20.5dB
Supply Current: 82mA
Noise Figure: 0.23dB
P1dB: 1.5dBm
RF Type: GSM, LTE, W-CDMA
Categories: RF/IF and RFID
Supplier Device Package: 8-DFN (2x2)
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
RF & MW LNA - SKY67150-396LF - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKY67150-396LF
RF & MW LNA SKY67150-396LF
SKY67150-396LF: 300 to 2200 MHz Ultra Low-Noise Amplifier. The SKY67150-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industryleading Noise Figure (NF) performance. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package. The SKY67150-396LF operates in the frequency range of 300 to 2200 MHz using a common layout and band-specific tunes. Operation with high gain and a low NF at frequencies as low as 100 MHz is possible with degraded input return loss.

SKY67150-396LF: 300 to 2200 MHz Ultra Low-Noise Amplifier. The SKY67150-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industryleading Noise Figure (NF) performance. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

The SKY67150-396LF operates in the frequency range of 300 to 2200 MHz using a common layout and band-specific tunes. Operation with high gain and a low NF at frequencies as low as 100 MHz is possible with degraded input return loss.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SKY67150-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67150-396LF
RF and Wireless - RF Amplifiers SKY67150-396LF
IC RF AMP GSM 300MHZ-2.2GHZ 8DFN

IC RF AMP GSM 300MHZ-2.2GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67150-396LF 863-1559-2-ND 712170-SKY67150-396LF SKY67150-396LF SKY67150-396LF
Product Name 300 to 2200 MHz Ultra Low-Noise Amplifier RF Amplifiers RF Amplifiers - SKY67150-396LF RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Frequency Range 300 to 2200 MHz 300 to 2200 MHz 300 to 2200 MHz 300 to 2200 MHz 300 to 2200 MHz
Minimum Gain 14.5 dB 20.5 dB 20.5 dB ? to 20.5 dB
Maximum Gain 23 dB 20.5 dB 20.5 dB 20.5 dB 20.5 dB
Noise Figure 0.2300 to 0.4500 dB 0.2300 dB 0.2300 dB 0.2300 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/860 MHz CATV Line Amplifier MMIC - ACA0861A - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.4 dB
Maximum Gain 12.4 dB
Noise Figure 3 dB
View Details
728 - 768 MHz Small-Cell Power Amplifier Module - AWB7124 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 728 to 768 MHz
View Details
Dual Band 802.11n Wireless LAN Front End - SE2595L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details
Specs
Applications RF Microwave
View Details
2 suppliers