WanTcom, Inc. RF & MW LNA WBA0204B

Description
WBA0204B is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wide bandwidth, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet
Description
WBA0204B is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wide bandwidth, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0204B - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0204B
RF & MW LNA WBA0204B
WBA0204B is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wide bandwidth, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

WBA0204B is integrated with WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wide bandwidth, high linearity, and unconditional stable performances together. With single DC voltage operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing.

The amplifier is designed to meet the rugged standard of MIL-STD-202g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0204B
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 225 to 400 MHz
Maximum Gain 18.5 dB
Output Power 30 dBm
Noise Figure 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9418TR13CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 1930 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-200-10000-45-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 10000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details