mmTron Inc. RF & MW Driver Amplifier TMC161-P7

Description
3 to 16 GHz ADC Interface High Linearity Quasi Differential Amplifier (TMC160D+TMC810-1D)
Request a Quote Datasheet
Description
3 to 16 GHz ADC Interface High Linearity Quasi Differential Amplifier (TMC160D+TMC810-1D)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - TMC161-P7 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
TMC161-P7
RF & MW Driver Amplifier TMC161-P7
3 to 16 GHz ADC Interface High Linearity Quasi Differential Amplifier (TMC160D+TMC810-1D)

3 to 16 GHz ADC Interface High Linearity Quasi Differential Amplifier (TMC160D+TMC810-1D)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC161-P7
Product Name RF & MW Driver Amplifier
Frequency Range 3000 to 16000 MHz
Maximum Gain 16 dB
Output Power 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
5 - 210 MHz, 30 dB Si Reverse Hybrid Amplifier (Low Current) - R2005300L - Qorvo
Specs
Frequency Range 5 to 210 MHz
Minimum Gain 30.3 dB
Maximum Gain 30.3 dB
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
2.4 GHz 802.11b/g/n Power Amplifier - SE2574BL-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
View Details
4 suppliers