WanTcom, Inc. RF & MW LNA WBA2080A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA2080A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA2080A
RF & MW LNA WBA2080A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA2080A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 8000 MHz
Maximum Gain 24 dB
Output Power 9 dBm
Unlock Full Specs
to access all available technical data

Similar Products

ADM1-8096PC, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM1-8096PC - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Connectorized; connectorized
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200G+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 23 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 2312-QPL1840SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details