Skyworks Solutions, Inc. 3300 to 3800 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66520-11

Description
The SKY66520-11 is a 200 MHz wide instantaneous bandwidth, fully input/output matched 30 dBm power amplifier (PA) with high gain, efficiency and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3300 to 3800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66520-11 is part of high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.
Request a Quote Datasheet
Description
The SKY66520-11 is a 200 MHz wide instantaneous bandwidth, fully input/output matched 30 dBm power amplifier (PA) with high gain, efficiency and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3300 to 3800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66520-11 is part of high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300 to 3800 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier - SKY66520-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
3300 to 3800 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier
SKY66520-11
3300 to 3800 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier SKY66520-11
The SKY66520-11 is a 200 MHz wide instantaneous bandwidth, fully input/output matched 30 dBm power amplifier (PA) with high gain, efficiency and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3300 to 3800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66520-11 is part of high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.

The SKY66520-11 is a 200 MHz wide instantaneous bandwidth, fully input/output matched 30 dBm power amplifier (PA) with high gain, efficiency and linearity. The compact 5 × 5 mm PA is designed for 5G NR and 4G LTE systems operating from 3300 to 3800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66520-11 is part of high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.

Supplier's Site
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY66520-11
RF & MW Power Amplifier SKY66520-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number SKY66520-11 SKY66520-11
Product Name 3300 to 3800 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier RF & MW Power Amplifier
Amplifier Type Power Amplifier Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers
2620-2690 MHz Variable Gain Amplifier - SKY65386-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2620 to 2690 MHz
Minimum Gain 25.5 dB
Maximum Gain 25.5 dB
View Details
4 suppliers
Specs
Applications RF Microwave
View Details
400 MHz Transmit/Receive Front-End Module - SKY65366-21 - Skyworks Solutions, Inc.
Specs
Output Power 30.2 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 4 volts
View Details