Skyworks Solutions, Inc. RF & MW Power Amplifier SKY77765-11

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - SKY77765-11 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY77765-11
RF & MW Power Amplifier SKY77765-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY77765-11
325096-SKY77765-11
RF Amplifiers - SKY77765-11 325096-SKY77765-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 325096-SKY77765-11 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 325096-SKY77765-11
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
RF Amplifiers - 863-SKY77765-11TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC CDMA2000, HSDPA, HSPA+, LTE, WCDMA 815MHz ~ 849MHz 10-MCM (3x3)

RF Amplifier IC CDMA2000, HSDPA, HSPA+, LTE, WCDMA 815MHz ~ 849MHz 10-MCM (3x3)

Buy Now Datasheet
RF Amplifiers - 863-SKY77765-11CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC CDMA2000, HSDPA, HSPA+, LTE, WCDMA 815MHz ~ 849MHz 10-MCM (3x3)

RF Amplifier IC CDMA2000, HSDPA, HSPA+, LTE, WCDMA 815MHz ~ 849MHz 10-MCM (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY77765-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY77765-11
RF and Wireless - RF Amplifiers SKY77765-11
IC AMP CDMA 815MHZ-849MHZ 10MCM

IC AMP CDMA 815MHZ-849MHZ 10MCM

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY77765-11 325096-SKY77765-11 863-SKY77765-11TR-ND SKY77765-11
Product Name RF & MW Power Amplifier RF Amplifiers - SKY77765-11 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 815 to 849 MHz 815 to 849 MHz 815 to 849 MHz
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details
RF Amplifiers - 2312-QPL1820TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
3-30 GHz Broadband Driver Amplifier - AMM-10858PSM - Marki Microwave LLC
Specs
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details