MACOM RF Amplifiers SMA26

Description
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Request a Quote
Description
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1383467-SMA26 is a cascaded RF amplifier designed for operation within a frequency range of 10 to 1500 MHz. It features a two-stage design that provides a typical gain of 20.5 dB and a typical output power level of +15 dBm. The amplifier exhibits a low Voltage Standing Wave Ratio (VSWR) of less than 1.4:1, ensuring efficient power transfer. This amplifier utilizes a discrete hybrid design with thin film manufacturing processes, which contribute to its reliability and consistent performance. It includes an active DC biasing network for temperature-stable operation. The device is available in hermetically sealed packages, including TO-8 and surface mount options, with MIL-STD-883 environmental screening available. The amplifier has a maximum noise figure of 5.0 dB and a reverse isolation of 28 dB. It operates with a supply voltage of 15 V and a maximum DC current of 64 mA. The product is suitable for general-purpose RF applications and is compliant with moisture sensitivity level 1, indicating it can be handled without special precautions.

Datasheet Summary
Powered by GS/AI

The 1383467-SMA26 is a cascaded RF amplifier designed for operation within a frequency range of 10 to 1500 MHz. It features a two-stage design that provides a typical gain of 20.5 dB and a typical output power level of +15 dBm. The amplifier exhibits a low Voltage Standing Wave Ratio (VSWR) of less than 1.4:1, ensuring efficient power transfer. This amplifier utilizes a discrete hybrid design with thin film manufacturing processes, which contribute to its reliability and consistent performance. It includes an active DC biasing network for temperature-stable operation. The device is available in hermetically sealed packages, including TO-8 and surface mount options, with MIL-STD-883 environmental screening available. The amplifier has a maximum noise figure of 5.0 dB and a reverse isolation of 28 dB. It operates with a supply voltage of 15 V and a maximum DC current of 64 mA. The product is suitable for general-purpose RF applications and is compliant with moisture sensitivity level 1, indicating it can be handled without special precautions.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA26-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA26-ND
RF Amplifiers 1465-SMA26-ND
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz

RF Amplifier IC General Purpose 10MHz ~ 1.6GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - 1383467-SMA26 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1383467-SMA26
RF and Wireless - RF Amplifiers 1383467-SMA26
Win Source Part Number: 1383467-SMA26 Category: RF and Wireless>RF Amplifiers Series: SMA26 Package: Tray Test Frequency: 10MHz ~ 1.6GHz Frequency: 10MHz ~ 1.6GHz Gain: 20.5dB Noise Figure: 5dB Current - Supply: 64mA P1dB: 14dBm RF Type: General Purpose Voltage - Supply: 15V Package / Case: 4-SMD Module Fake Threat In the Open Market: 50 pct. Mfr: M/A-Com Technology Solutions Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383467-SMA26
Category: RF and Wireless>RF Amplifiers
Series: SMA26
Package: Tray
Test Frequency: 10MHz ~ 1.6GHz
Frequency: 10MHz ~ 1.6GHz
Gain: 20.5dB
Noise Figure: 5dB
Current - Supply: 64mA
P1dB: 14dBm
RF Type: General Purpose
Voltage - Supply: 15V
Package / Case: 4-SMD Module
Fake Threat In the Open Market: 50 pct.
Mfr: M/A-Com Technology Solutions
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA26 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA26
RF and Wireless - RF Amplifiers SMA26
IC RF AMP GPS 10MHZ-1.6GHZ SMD

IC RF AMP GPS 10MHZ-1.6GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA26-ND 1383467-SMA26 SMA26
Product Name RF Amplifiers RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 10 to 1600 MHz 10 to 1600 MHz 10 to 1600 MHz
Minimum Gain 20.5 dB 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 dB 20.5 dB 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-700-1100-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1100 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - BGA8L1BN6E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 703 to 960 MHz
Output Power 8 dBm
View Details
2 suppliers