WanTcom, Inc. RF & MW Power Amplifier WBA1216-28A

Description
WBA1216-28A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing.
Request a Quote Datasheet
Description
WBA1216-28A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WBA1216-28A - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WBA1216-28A
RF & MW Power Amplifier WBA1216-28A
WBA1216-28A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing.

WBA1216-28A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA1216-28A
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1200 to 1630 MHz
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA628L7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PGA-1021+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 6000 MHz
View Details
4 suppliers